location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MEGABLEU Tourn’main

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MEGABLEU Check ‘MEGABLEU’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tourn’main
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
678061 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3760046780614
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘MEGABLEU’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MEGABLEU: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 17:44:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MEGABLEU Tourn’main
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Family game
  • - Minimum number of players: 2 Maximum number of players: 20
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 7 yr(s)
  • - Batteries required
More>>>
Short summary description MEGABLEU Tourn’main:
This short summary of the MEGABLEU Tourn’main data-sheet is auto-generated and uses the product title and the first six key specs.

MEGABLEU Tourn’main, 7 yr(s), Family game

Long summary description MEGABLEU Tourn’main:
This is an auto-generated long summary of MEGABLEU Tourn’main based on the first three specs of the first five spec groups.

MEGABLEU Tourn’main. Recommended age (min): 7 yr(s), Family game. Batteries required

Features
Family game
Yes
Minimum number of players *
2
Maximum number of players *
20
Recommended age group *
Child
Suggested gender *
Any gender
Recommended age (min) *
7 yr(s)
Game rule language
French
Number of cards
100 pc(s)
Material
Cardboard, Plastic, Metal
Assembly required
No
Sound effects
No
Product colour
Green
Release date (DD/MM/YYYY)
01-06-2015
Country of origin
China
Certification
CE
Power
Batteries required
Yes
Battery type
AA
Number of batteries supported
3
Weight & dimensions
Weight
780 g
Width
210 mm
Depth
150 mm
Height
270 mm
Packaging data
Package width
215 mm
Package depth
150 mm
Package height
270 mm
Package weight
818 g
Quantity per pack
1 pc(s)
QR code
No
Package type
Box
Packaging content
Game rules included
Yes
Number of pieces
1 pc(s)
Batteries included
No
Packaging content
1 main articulée électronique, 100 cartes, 1 notice
Safety warning
Not for children 0-3 years
Yes
EU TSD warning
Not for children under 36 months
Supplier features
Commercial unit type
Consumer unit single
(cdm) Seasonalities
Permanent
(cdm) Audiences
Child
(cdm) Additional usage
Indoor
(cdm) Main material
Cardboard
(cdm) Additional materials
Plastic, Metal
(cdm) Main color
Green
(cdm) Parental presence
Recommended
(cdm) Number of pieces
102
Manual languages (ISO 639 format)
French
(cdm) Number of batteries (2)
3
(cdm) Batteries provided (2)
No
Shipping (inner) case invoice unit
No
Shipping (inner) case orderable unit
No
Shipping (inner) case dispatch unit
No
(cdm) Number of pieces in the puzzle
100
(cdm) Minimum age
84 month(s)
Packaging languages (ISO 639 format)
French
Intrastat code
95049080
Logistics data
Master (outer) case width
463 mm
Master (outer) case length
453 mm
Master (outer) case height
298 mm
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
13760046780611
Master (outer) case volume
62500 cm³
Master (outer) case gross weight
5.8 kg
Harmonized System (HS) code
95049080
Country Distributor
Belgium 1 distributor(s)