location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MEGABLEU Devine Tête

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MEGABLEU Check ‘MEGABLEU’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Devine Tête
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
678060 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3760046780607
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘MEGABLEU’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MEGABLEU: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 17:44:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MEGABLEU Devine Tête
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Deduction Board game
  • - Family game
  • - Minimum number of players: 2 Maximum number of players: 6
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 6 yr(s)
More>>>
Short summary description MEGABLEU Devine Tête:
This short summary of the MEGABLEU Devine Tête data-sheet is auto-generated and uses the product title and the first six key specs.

MEGABLEU Devine Tête, Board game, Deduction, 6 yr(s), Family game

Long summary description MEGABLEU Devine Tête:
This is an auto-generated long summary of MEGABLEU Devine Tête based on the first three specs of the first five spec groups.

MEGABLEU Devine Tête. Product type: Board game, Genre: Deduction, Recommended age (min): 6 yr(s), Family game

Features
Family game
Yes
Minimum number of players *
2
Maximum number of players *
6
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
6 yr(s)
Game rule language
French
Number of cards
72 pc(s)
Genre *
Deduction
Material
Cardboard, Plastic
Assembly required
No
Product colour
Multicolour
Release date (DD/MM/YYYY)
01-01-2015
Country of origin
China
Certification
CE
Power
Batteries required
No
Weight & dimensions
Weight
680 g
Width
200 mm
Depth
50 mm
Height
290 mm
Packaging data
Package width
205 mm
Package depth
55 mm
Package height
290 mm
Package weight
628 g
QR code
No
Package type
Box
Packaging content
Game rules included
Yes
Packaging content
72 cartes, 24 jetons, 6 bandeaux, 1 sablier, 1 notice.
Safety warning
Not for children 0-3 years
Yes
Safety warning
EU TSD warning
Not for children under 36 months
Supplier features
Commercial unit type
Consumer unit single
(cdm) Seasonalities
Permanent
(cdm) Audiences
Child
(cdm) Additional usage
Indoor
(cdm) Main material
Cardboard
(cdm) Additional materials
Plastic
(cdm) Main color
Multicolour
(cdm) Parental presence
Recommended
Packaging languages (ISO 639 format)
French
Manual languages (ISO 639 format)
French
Shipping (inner) case invoice unit
No
Shipping (inner) case orderable unit
No
Shipping (inner) case dispatch unit
No
(cdm) Number of pieces in the puzzle
72
(cdm) Minimum age
72 month(s)
(cdm) Number of pieces
104
Intrastat code
95030099
Logistics data
Master (outer) case width
345 mm
Master (outer) case length
305 mm
Master (outer) case height
220 mm
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
13760046780604
Master (outer) case volume
23150 cm³
Master (outer) case gross weight
4.1 kg
Harmonized System (HS) code
95030099
Country Distributor
Belgium 1 distributor(s)