Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Medium MW RollFix Premium Electric Pro projection screen 2.49 m (98") 4:3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Medium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MW RollFix Premium Electric Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
132310-PRO
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMedium: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4530
This statistic is based on the 96359 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94187 free Open Icecat users.
Info modified on: 04 Apr 2019 12:48:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Medium MW RollFix Premium Electric Pro projection screen 2.49 m (98") 4:3 :
The short editorial description of Medium MW RollFix Premium Electric Pro projection screen 2.49 m (98") 4:3

Prefessional large-format projection
More>>>
Short summary description Medium MW RollFix Premium Electric Pro projection screen 2.49 m (98") 4:3:
This short summary of the Medium MW RollFix Premium Electric Pro projection screen 2.49 m (98") 4:3 data-sheet is auto-generated and uses the product title and the first six key specs.

Medium MW RollFix Premium Electric Pro, 2.49 m (98"), 2 m, 150 cm, 4:3, White

Long summary description Medium MW RollFix Premium Electric Pro projection screen 2.49 m (98") 4:3:
This is an auto-generated long summary of Medium MW RollFix Premium Electric Pro projection screen 2.49 m (98") 4:3 based on the first three specs of the first five spec groups.

Medium MW RollFix Premium Electric Pro. Diagonal: 2.49 m (98"), Viewable screen width (W): 2 m, Viewable screen height (H): 150 cm, Native aspect ratio: 4:3, Format: Video. Product colour: White