location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Medium MovieLux Compact, 180 x 135cm projection screen 2.26 m (89") 4:3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Medium Check ‘Medium’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MovieLux Compact, 180 x 135cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13038
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8592179001640
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Medium’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Medium: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Medium MovieLux Compact, 180 x 135cm projection screen 2.26 m (89") 4:3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.26 m (89") 4:3
  • - 180 cm 180 cm
  • - White
Warranty: 12 months
Long product name Medium MovieLux Compact, 180 x 135cm projection screen 2.26 m (89") 4:3 :
The long product name of Medium MovieLux Compact, 180 x 135cm projection screen 2.26 m (89") 4:3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MovieLux Compact, 180 x 135cm, 4:3, Type D
More>>>
Short summary description Medium MovieLux Compact, 180 x 135cm projection screen 2.26 m (89") 4:3:
This short summary of the Medium MovieLux Compact, 180 x 135cm projection screen 2.26 m (89") 4:3 data-sheet is auto-generated and uses the product title and the first six key specs.

Medium MovieLux Compact, 180 x 135cm, 2.26 m (89"), 180 cm, 180 cm, 4:3, White

Long summary description Medium MovieLux Compact, 180 x 135cm projection screen 2.26 m (89") 4:3:
This is an auto-generated long summary of Medium MovieLux Compact, 180 x 135cm projection screen 2.26 m (89") 4:3 based on the first three specs of the first five spec groups.

Medium MovieLux Compact, 180 x 135cm. Diagonal: 2.26 m (89"), Viewable screen width (W): 180 cm, Viewable screen height (H): 180 cm, Native aspect ratio: 4:3. Product colour: White

Brand Image Product code Product Stock Price from
Medium

Medium MovieLux Compact, 160 x 160cm projection screen 2.26 m (89") 1:1
(show image)
13037 MovieLux Compact, 160 x 160cm 0.00
(excl. VAT)
0 (incl. VAT)
Medium

Medium MovieLux Compact, 160 x 120cm projection screen 2.01 m (79") 4:3
(show image)
13036 MovieLux Compact, 160 x 120cm 0.00
(excl. VAT)
0 (incl. VAT)
Medium

Medium MovieLux Compact, 120 x 90cm projection screen 149.9 cm (59") 4:3
(show image)
13035 MovieLux Compact, 120 x 90cm 0.00
(excl. VAT)
0 (incl. VAT)