Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Medisana KS 200 Tabletop Rectangle Electronic kitchen scale Grey,Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Medisana
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KS 200
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40469
Category
Instrument for weighing ingredients, originally a simple balance but now usually a device with an electronic or other internal weighing mechanism.
Kitchen Scales
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Medisana: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2707
This statistic is based on the 77137 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75367 free Open Icecat users .
Info modified on: 22 Apr 2018 14:29:57
The date of the most recent change of this product data-sheet in Icecat.
User manual (0,7MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Medisana KS 200 Tabletop Rectangle Electronic kitchen scale Grey,Stainless steel :
The short editorial description of Medisana KS 200 Tabletop Rectangle Electronic kitchen scale Grey,Stainless steel

LCD, max 3 kg, 1 x CR2032, 3V, 16 x 11.7 x 2.7 cm
More>>>
Short summary description Medisana KS 200 Tabletop Rectangle Electronic kitchen scale Grey,Stainless steel:
This short summary of the Medisana KS 200 Tabletop Rectangle Electronic kitchen scale Grey,Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Medisana KS 200, LCD, 16 x 46 mm, Grey, Stainless steel, 160 mm, 117 mm, 27 mm

Long summary description Medisana KS 200 Tabletop Rectangle Electronic kitchen scale Grey,Stainless steel:
This is an auto-generated long summary of Medisana KS 200 Tabletop Rectangle Electronic kitchen scale Grey,Stainless steel based on the first three specs of the first five spec groups.

Medisana KS 200. Display type: LCD, Display size (HxV): 16 x 46 mm. Colour of product: Grey, Stainless steel. Width: 160 mm, Depth: 117 mm, Height: 27 mm. Battery type: CR2032, Battery voltage: 3 V. Top surface type: Stainless steel

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.