Mini DisplayPorts quantity
2
Charging port type
DC-in jack
Operating system architecture
64-bit
Operating system installed
*
Windows 10 Home
Intel® Wireless Display (Intel® WiDi)
Intel® My WiFi Technology (Intel® MWT)
Intel® Smart Response Technology
Intel® Identity Protection Technology (Intel® IPT)
Intel® Hyper Threading Technology (Intel® HT Technology)
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Enhanced Intel SpeedStep Technology
Intel® Clear Video HD Technology (Intel® CVT HD)
Intel Clear Video Technology
Intel® InTru™ 3D Technology
Intel® Quick Sync Video Technology
Intel® AES New Instructions (Intel® AES-NI)
Intel Trusted Execution Technology
Intel Enhanced Halt State
Intel VT-x with Extended Page Tables (EPT)
Intel Stable Image Platform Program (SIPP)
Intel Software Guard Extensions (Intel SGX)
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Thermal Monitoring Technologies
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Cable lock slot type
Kensington