Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MEDION Life P64262 (MD84597) Home audio micro system 30 W Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MEDION
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Life P64262 (MD84597)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50049986A1
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4055432014787 show
Category
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMEDION: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7073
This statistic is based on the 96359 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94187 free Open Icecat users.
Info modified on: 27 Mar 2020 09:45:38
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description MEDION Life P64262 (MD84597) Home audio micro system 30 W Black:
This short summary of the MEDION Life P64262 (MD84597) Home audio micro system 30 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

MEDION Life P64262 (MD84597), Home audio micro system, Black, 1 discs, Front, 30 W, DAB+,PLL

Long summary description MEDION Life P64262 (MD84597) Home audio micro system 30 W Black:
This is an auto-generated long summary of MEDION Life P64262 (MD84597) Home audio micro system 30 W Black based on the first three specs of the first five spec groups.

MEDION Life P64262 (MD84597). Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 30 W. Supported radio bands: DAB+,PLL, Tuner type: Digital. Display type: LCD. Bluetooth version: 3.0+HS

Design
Type *
Home audio micro system
Product colour *
Black
Optical disc player *
Yes
Cassette deck *
No
Number of optical discs
1 discs
Disc loading type
Front
Motorized disc loader
Yes
Multimedia
Number of speakers *
2
RMS rated power *
30 W
Radio
Supported radio bands *
DAB+,PLL
Tuner type
Digital
Preset stations quantity
20
Display
Display type
LCD
ID3 Tag display
Yes
Network
Ethernet LAN
No
Wi-Fi *
No
Bluetooth
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB port *
Yes
Headphone connectivity
3.5 mm
Ports & interfaces
Headphone outputs
1
Audio (L/R) in
1
AUX in
Yes
Performance
MP3 playback *
Yes
Card reader integrated *
No
Disc types supported
CD-R,CD-RW
Audio formats supported *
MP3
Ergonomics
Equalizer
Yes
Equalizer bands quantity
5
Equalizer modes
Classic, Hip hop, Jazz, Pop, Rock
Sleep timer
Yes
Bass adjustment
Yes
Treble adjustment
Yes
Power
Power source *
AC
Input voltage
220-240 V
Input frequency
50 Hz
Packaging content
Handheld remote control
Yes
Manual
Yes
Cables included
AC
Batteries included
Yes
Other features
Apple docking compatibility
Not supported