MEDION logo

MEDION LIFE® S43044 MD 86544 Compact camera 14 MP 4320 x 3240 pixels

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75815
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MEDION LIFE® S43044 MD 86544 Compact camera 14 MP 4320 x 3240 pixels:

MEDION LIFE® S43044 MD 86544, 14 MP, 4320 x 3240 pixels, 4x, HD, 160 g

Long summary description MEDION LIFE® S43044 MD 86544 Compact camera 14 MP 4320 x 3240 pixels:

MEDION LIFE® S43044 MD 86544. Camera type: Compact camera, Megapixel (approx.): 14 MP, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 4x, Digital zoom: 5x, Focal length range: 4.51 - 18.04 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 32 MB. PictBridge. Weight: 160 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.