location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MEDION E12836 69.8 cm (27.5") HD Black 220 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MEDION Check ‘MEDION’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E12836
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30029696
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4061275138160
Category: TVs Check ‘MEDION’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MEDION: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:02:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MEDION E12836 69.8 cm (27.5") HD Black 220 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 69.8 cm (27.5") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 220 cd/m² 1200:1
  • - DVB-C, DVB-S2, DVB-T2 PAL BG, PAL DK, PAL I, SECAM L
  • - VESA mounting 100 x 100 mm
  • - 31 W
More>>>
Short summary description MEDION E12836 69.8 cm (27.5") HD Black 220 cd/m²:
This short summary of the MEDION E12836 69.8 cm (27.5") HD Black 220 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

MEDION E12836, 69.8 cm (27.5"), 1366 x 768 pixels, HD, LCD, DVB-C, DVB-S2, DVB-T2, Black

Long summary description MEDION E12836 69.8 cm (27.5") HD Black 220 cd/m²:
This is an auto-generated long summary of MEDION E12836 69.8 cm (27.5") HD Black 220 cd/m² based on the first three specs of the first five spec groups.

MEDION E12836. Display diagonal: 69.8 cm (27.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Screen shape: Flat, Display brightness: 220 cd/m², Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Product colour: Black

Display
Display diagonal *
69.8 cm (27.5")
HD type *
HD
Display technology *
LCD
LED backlight
Yes
Screen shape *
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1366 x 768
Display brightness *
220 cd/m²
Native refresh rate
50 Hz
Contrast ratio (typical) *
1200:1
Contrast ratio (dynamic)
10000:1
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
69.9 cm
Rotating display
No
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
PAL BG, PAL DK, PAL I, SECAM L
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Number of tuners
3 tuner(s)
Auto channel search
Yes
Supported TV bands
Hyperband, UHF, VHF
Smart TV
Smart TV *
No
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
16 W
Built-in subwoofer
No
Wireless subwoofer
No
Network
Wi-Fi *
No
Bluetooth *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
On/off switch
No
Rollable display
No
Ambient lighting
No
LED indicators
Power
Frameless design
No
Performance
Teletext function
Yes
High Dynamic Range (HDR) supported *
No
Child lock
Yes
Performance
Smartphone/tablet remote support
No
DVD player
No
Ports & interfaces
Audio Return Channel (ARC)
Yes
HDCP
Yes
PC in (D-Sub) *
Yes
VGA (D-Sub) ports quantity
1
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio coaxial out
1
Headphone outputs
1
SCART ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Card reader integrated
No
Management features
Electronic Programme Guide (EPG)
Yes
Sleep timer
Yes
Power
Power consumption (typical) *
31 W
Power consumption (standby) *
0.32 W
Power consumption (max)
40 W
AC input voltage
220-240 V
AC input frequency
50 Hz
Energy efficiency scale
A+++ to D
Weight & dimensions
Width (with stand)
643 mm
Depth (with stand)
175 mm
Height (with stand)
425 mm
Weight (with stand)
3.15 kg
Width (without stand)
643 mm
Depth (without stand)
85 mm
Height (without stand)
391 mm
Weight (without stand)
3.1 kg
Packaging data
Package width
710 mm
Package depth
138 mm
Package height
477 mm
Package weight
6 kg
Package type
Box
Packaging content
Remote control included
Yes
Other features
Annual energy consumption
45 kWh
Energy efficiency class (old)
A