location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MEDION E11941 47 cm (18.5") HD Black 180 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MEDION Check ‘MEDION’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E11941
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30029694
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4061275138146
Category: TVs Check ‘MEDION’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MEDION: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:41:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MEDION E11941 47 cm (18.5") HD Black 180 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 47 cm (18.5") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 180 cd/m² 1000:1
  • - DVB-C, DVB-S2, DVB-T2
  • - VESA mounting 100 x 100 mm
  • - 17 W
More>>>
Short summary description MEDION E11941 47 cm (18.5") HD Black 180 cd/m²:
This short summary of the MEDION E11941 47 cm (18.5") HD Black 180 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

MEDION E11941, 47 cm (18.5"), 1366 x 768 pixels, HD, LCD, DVB-C, DVB-S2, DVB-T2, Black

Long summary description MEDION E11941 47 cm (18.5") HD Black 180 cd/m²:
This is an auto-generated long summary of MEDION E11941 47 cm (18.5") HD Black 180 cd/m² based on the first three specs of the first five spec groups.

MEDION E11941. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Screen shape: Flat, Display brightness: 180 cd/m², Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Product colour: Black

Display
Display diagonal *
47 cm (18.5")
HD type *
HD
Display technology *
LCD
LED backlight
Yes
Screen shape *
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1366 x 768
Display brightness *
180 cd/m²
Native refresh rate
50 Hz
Contrast ratio (typical) *
1000:1
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
47 cm
TV tuner
Tuner type *
Digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Audio
Number of speakers *
2
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Rollable display
No
Performance
Teletext function
Yes
Child lock
Yes
DVD player
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Ports & interfaces
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
1
Management features
Electronic Programme Guide (EPG)
Yes
Sleep timer
Yes
Power
Power consumption (typical) *
17 W
Energy efficiency scale
A+++ to D
Weight & dimensions
Width (with stand)
447 mm
Depth (with stand)
160 mm
Height (with stand)
326 mm
Weight (with stand)
2.9 kg
Width (without stand)
447 mm
Depth (without stand)
70 mm
Height (without stand)
286 mm
Weight (without stand)
2.7 kg
Packaging data
Package width
503 mm
Package depth
120 mm
Package height
345 mm
Package weight
4 kg
Package type
Box
Packaging content
Remote control included
Yes
Other features
Annual energy consumption
25 kWh
Energy efficiency class (old)
A