Bullet Points MEDION AKOYA S6417 Intel® Core™ M M-5Y31 Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 10 Home Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Laptop Clamshell Brown
- - Intel® Core™ M M-5Y31 0.9 GHz
- - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
- - 8 GB DDR3-SDRAM 1800 MHz
- - 256 GB SSD
- - Intel® HD Graphics 5300
- - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
- - Lithium-Ion (Li-Ion)
- - Windows 10 Home 64-bit
Long product name MEDION AKOYA S6417 Intel® Core™ M M-5Y31 Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 10 Home Brown
:
The long product name of MEDION AKOYA S6417 Intel® Core™ M M-5Y31 Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 10 Home Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Core M-5Y31, 15.6" 1920 x 1080, 8GB DDR3, 256GB SSD, LAN, WLAN, Windows 10 Home
More>>>
Short summary description MEDION AKOYA S6417 Intel® Core™ M M-5Y31 Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 10 Home Brown:
This short summary of the MEDION AKOYA S6417 Intel® Core™ M M-5Y31 Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 10 Home Brown data-sheet is auto-generated and uses the product title and the first six key specs.
MEDION AKOYA S6417, Intel® Core™ M, 0.9 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB
Long summary description MEDION AKOYA S6417 Intel® Core™ M M-5Y31 Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 10 Home Brown:
This is an auto-generated long summary of MEDION AKOYA S6417 Intel® Core™ M M-5Y31 Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 10 Home Brown based on the first three specs of the first five spec groups.
MEDION AKOYA S6417. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ M, Processor model: M-5Y31, Processor frequency: 0.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5300. Operating system installed: Windows 10 Home. Product colour: Brown