location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MEDION LIFE P12181 (MD 21276) 39.6 cm (15.6") HD Black 200 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MEDION Check ‘MEDION’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFE P12181 (MD 21276)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30016879
Category: TVs Check ‘MEDION’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MEDION: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 13:13:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MEDION LIFE P12181 (MD 21276) 39.6 cm (15.6") HD Black 200 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 39.6 cm (15.6")
  • - HD 1366 x 768 pixels 16:9
  • - 200 cd/m² 8 ms 400:1
  • - DVB-C, DVB-T
  • - VESA mounting 75 x 75 mm
  • - 14 W
More>>>
Short summary description MEDION LIFE P12181 (MD 21276) 39.6 cm (15.6") HD Black 200 cd/m²:
This short summary of the MEDION LIFE P12181 (MD 21276) 39.6 cm (15.6") HD Black 200 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

MEDION LIFE P12181 (MD 21276), 39.6 cm (15.6"), 1366 x 768 pixels, HD, DVB-C, DVB-T, Black

Long summary description MEDION LIFE P12181 (MD 21276) 39.6 cm (15.6") HD Black 200 cd/m²:
This is an auto-generated long summary of MEDION LIFE P12181 (MD 21276) 39.6 cm (15.6") HD Black 200 cd/m² based on the first three specs of the first five spec groups.

MEDION LIFE P12181 (MD 21276). Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat, Display brightness: 200 cd/m², Response time: 8 ms, Contrast ratio (typical): 400:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Display
Display diagonal *
39.6 cm (15.6")
HD type *
HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
16:9
Supported video modes
720p
Supported graphics resolutions
1366 x 768
Display brightness *
200 cd/m²
Response time
8 ms
Contrast ratio (typical) *
400:1
Contrast ratio (dynamic)
4000:1
Display resolution *
1366 x 768 pixels
TV tuner
Tuner type *
Digital
Analog signal format system *
Not supported
Digital signal format system *
DVB-C, DVB-T
Channels quantity
199 channels
Smart TV
Smart TV *
No
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
6 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
On/off switch
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
MPEG1, MPEG2, MPEG4, XVID
Audio formats supported
MP3, WMA
Performance
Image formats supported
JPG
DVD player
Yes
Optical disc player type
DVD player
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
Yes
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) in
1
PC Audio in
Yes
Digital audio coaxial out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
HDMI ports quantity *
1
Management features
Control type
Buttons
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
14 W
Weight & dimensions
Width (without stand)
381 mm
Depth (without stand)
120 mm
Height (without stand)
275 mm
Weight (without stand)
1.55 kg
Other features
Built-in speaker(s)
Yes
Annual energy consumption
21 kWh
Energy efficiency class (old)
A
Disc types supported
CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW