MEDION logo

MEDION Akoya X57005 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43183
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MEDION Akoya X57005 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

MEDION Akoya X57005, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 2 ms, Black

Long summary description MEDION Akoya X57005 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

MEDION Akoya X57005. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Display surface: Matt, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.