location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mediacom SmartPad i2 10 3G Intel Atom® 16 GB 25.6 cm (10.1") 1 GB Android 6.0 Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mediacom Check ‘Mediacom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i2 10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M-SP10I2A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8028153075678
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Mediacom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mediacom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2023 10:15:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Mediacom SmartPad i2 10 3G Intel Atom® 16 GB 25.6 cm (10.1") 1 GB Android 6.0 Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Gold
  • - 25.6 cm (10.1") 1024 x 600 pixels IPS
  • - Intel Atom® 1.2 GHz
  • - 16 GB Flash Card reader integrated
  • - Single camera 2 MP Front camera 0.3 MP
  • - 3G Bluetooth 4.0
  • - Lithium Polymer (LiPo) 5000 mAh
  • - Android 6.0
More>>>
Short summary description Mediacom SmartPad i2 10 3G Intel Atom® 16 GB 25.6 cm (10.1") 1 GB Android 6.0 Gold:
This short summary of the Mediacom SmartPad i2 10 3G Intel Atom® 16 GB 25.6 cm (10.1") 1 GB Android 6.0 Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Mediacom SmartPad i2 10, 25.6 cm (10.1"), 1024 x 600 pixels, 16 GB, 1 GB, Android 6.0, Gold

Long summary description Mediacom SmartPad i2 10 3G Intel Atom® 16 GB 25.6 cm (10.1") 1 GB Android 6.0 Gold:
This is an auto-generated long summary of Mediacom SmartPad i2 10 3G Intel Atom® 16 GB 25.6 cm (10.1") 1 GB Android 6.0 Gold based on the first three specs of the first five spec groups.

Mediacom SmartPad i2 10. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: Intel Atom®. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Assisted GPS (A-GPS). Card reader integrated. Weight: 510 g. Operating system installed: Android 6.0. Product colour: Gold

Source Testseek summary Average rating
Reviews
Updated:
2018-11-01 13:20:14
Uk has collected 1 expert review for Mediacom SmartPad i2 10 3G Intel Atom® 16 GB 25.6 cm (10.1") 1 GB Android 6.0 Gold but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%