Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 8 MP 640 x 480 pixels 30 fps
- - Interface: USB 2.0
- - Black, Red
Long product name Media-Tech MT4029R webcam 8 MP 640 x 480 pixels USB 2.0 Black, Red
:
MT4029R USB camera, 640x480, 30 fps, USB 2.0, CMOS
The long product name of Media-Tech MT4029R webcam 8 MP 640 x 480 pixels USB 2.0 Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MT4029R USB camera, 640x480, 30 fps, USB 2.0, CMOS
More>>>
Short summary description Media-Tech MT4029R webcam 8 MP 640 x 480 pixels USB 2.0 Black, Red:
This short summary of the Media-Tech MT4029R webcam 8 MP 640 x 480 pixels USB 2.0 Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.
Media-Tech MT4029R, 8 MP, 640 x 480 pixels, 30 fps, USB 2.0, Black, Red, CMOS
Long summary description Media-Tech MT4029R webcam 8 MP 640 x 480 pixels USB 2.0 Black, Red:
This is an auto-generated long summary of Media-Tech MT4029R webcam 8 MP 640 x 480 pixels USB 2.0 Black, Red based on the first three specs of the first five spec groups.
Media-Tech MT4029R. Megapixel (approx.): 8 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Red, Sensor type: CMOS. Compatible operating systems: Windows XP SP2/Vista/Win 7