location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MEAN WELL NDR-75-12 power supply unit 75.6 W Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MEAN WELL Check ‘MEAN WELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NDR-75-12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NDR-75-12
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘MEAN WELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MEAN WELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:23:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 year warranty
Long product name MEAN WELL NDR-75-12 power supply unit 75.6 W Metallic :
The long product name of MEAN WELL NDR-75-12 power supply unit 75.6 W Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12V, 0 ~ 6.3A, 75.6 W, 90 - 264 VAC, 47 - 63 Hz
More>>>
Short summary description MEAN WELL NDR-75-12 power supply unit 75.6 W Metallic:
This short summary of the MEAN WELL NDR-75-12 power supply unit 75.6 W Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

MEAN WELL NDR-75-12, 75.6 W, 90 - 264 V, 47 - 63 Hz, 0.9 - 1.45 A, 60 ms, 85.5%

Long summary description MEAN WELL NDR-75-12 power supply unit 75.6 W Metallic:
This is an auto-generated long summary of MEAN WELL NDR-75-12 power supply unit 75.6 W Metallic based on the first three specs of the first five spec groups.

MEAN WELL NDR-75-12. Total power: 75.6 W, AC input voltage: 90 - 264 V, AC input frequency: 47 - 63 Hz. Mean time between failures (MTBF): 486200 h, Safety: Ul508, TUV EN60950-1. Product colour: Metallic. Width: 32 mm, Depth: 102 mm, Height: 125.2 mm. Rise time: 1200 ms