location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MCL Armoire serveur en kit 800 x 1000 x 2035 - 42U - Noir Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MCL Check ‘MCL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Armoire serveur en kit 800 x 1000 x 2035 - 42U - Noir
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9BK/42-80/10
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘MCL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MCL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MCL Armoire serveur en kit 800 x 1000 x 2035 - 42U - Noir Freestanding rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 42U Freestanding rack 650 kg
  • - Steel
  • - Black
More>>>
Short summary description MCL Armoire serveur en kit 800 x 1000 x 2035 - 42U - Noir Freestanding rack Black:
This short summary of the MCL Armoire serveur en kit 800 x 1000 x 2035 - 42U - Noir Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

MCL Armoire serveur en kit 800 x 1000 x 2035 - 42U - Noir, Freestanding rack, 42U, 650 kg, Black

Long summary description MCL Armoire serveur en kit 800 x 1000 x 2035 - 42U - Noir Freestanding rack Black:
This is an auto-generated long summary of MCL Armoire serveur en kit 800 x 1000 x 2035 - 42U - Noir Freestanding rack Black based on the first three specs of the first five spec groups.

MCL Armoire serveur en kit 800 x 1000 x 2035 - 42U - Noir. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 650 kg, Product colour: Black