Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Elastic material for enhanced range of motion and comfort
- - This garment has a sun-protection finishing which can prevent sun caused irritations to the skin from UVA and UVB rays
- - The YKK® Zipper range is the result of years of experience and unique expertise. The high quality YKK® products are durable and meet the challenges of our daily lives
Long product name McKinley Carolina Midi Navy
:
Carolina, 38
The long product name of McKinley Carolina Midi Navy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Carolina, 38
More>>>
Short summary description McKinley Carolina Midi Navy:
This short summary of the McKinley Carolina Midi Navy data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Carolina, Midi, Female, Adult, Navy, Travelling, Monochromatic
Long summary description McKinley Carolina Midi Navy:
This is an auto-generated long summary of McKinley Carolina Midi Navy based on the first three specs of the first five spec groups.
McKinley Carolina. Skirt type: Midi, Gender: Female, Consumer life stage: Adult. Material: Elastane, Polyamide, Polyester, Lining material: Polyester, Material description (name, %): Spandex 6%