Long product name McKinley 99911004026 trousers Anthracite
:
Amite II mn, Regular fit, Size 56
The long product name of McKinley 99911004026 trousers Anthracite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Amite II mn, Regular fit, Size 56
More>>>
Short summary description McKinley 99911004026 trousers Anthracite:
This short summary of the McKinley 99911004026 trousers Anthracite data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley 99911004026, Cargo pants, Male, Adult, Anthracite, Long, Regular fit
Long summary description McKinley 99911004026 trousers Anthracite:
This is an auto-generated long summary of McKinley 99911004026 trousers Anthracite based on the first three specs of the first five spec groups.
McKinley 99911004026. Pants/Shorts type: Cargo pants, Gender: Male, Consumer life stage: Adult. Material: Polyamide, Material description (name, %): Polyamide 100%