Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Adjustment system integrated into the pant to adapt the circumference of the waistband
Long product name McKinley Uwapo Flat front shorts Female Pink
:
Uwapo, 140
The long product name of McKinley Uwapo Flat front shorts Female Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Uwapo, 140
More>>>
Short summary description McKinley Uwapo Flat front shorts Female Pink:
This short summary of the McKinley Uwapo Flat front shorts Female Pink data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Uwapo, Flat front shorts, Female, Child, Pink, 140 cm, Monochromatic
Long summary description McKinley Uwapo Flat front shorts Female Pink:
This is an auto-generated long summary of McKinley Uwapo Flat front shorts Female Pink based on the first three specs of the first five spec groups.
McKinley Uwapo. Pants/Shorts type: Flat front shorts, Gender: Female, Consumer life stage: Child. Material: Cotton, Polyester. Style: Denim