Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Elastic material for enhanced range of motion and comfort
- - Reflective details for visibility in low-light conditions
Long product name McKinley Stamford Bermuda shorts Male Lime
:
Stamford, 54
The long product name of McKinley Stamford Bermuda shorts Male Lime. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Stamford, 54
More>>>
Short summary description McKinley Stamford Bermuda shorts Male Lime:
This short summary of the McKinley Stamford Bermuda shorts Male Lime data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Stamford, Bermuda shorts, Male, Adult, Lime, Monochromatic, Active fit
Long summary description McKinley Stamford Bermuda shorts Male Lime:
This is an auto-generated long summary of McKinley Stamford Bermuda shorts Male Lime based on the first three specs of the first five spec groups.
McKinley Stamford. Pants/Shorts type: Bermuda shorts, Gender: Male, Consumer life stage: Adult. Material: Elastane, Polyester, Material description (name, %): Spandex 9%, Polyester 91