Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - The chin guard is a piece of fabric or fleece covering the top end of the zipper and offering protection at the chin against chafing when the zipper is pulled all the way up
- - Protective hood on a jacket, which is not removable
- - Elastic material for enhanced range of motion and comfort
Long product name McKinley Pampas
:
Pampas, L
The long product name of McKinley Pampas. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Pampas, L
More>>>
Short summary description McKinley Pampas:
This short summary of the McKinley Pampas data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Pampas, Male, Adult, Active fit, 1 pockets, Elastane, Polyamide, Blue
Long summary description McKinley Pampas:
This is an auto-generated long summary of McKinley Pampas based on the first three specs of the first five spec groups.
McKinley Pampas. Gender: Male, Consumer life stage: Adult, Fit type: Active fit, Sleeve length type: Long sleeve, Pockets quantity: 1 pockets. Material: Elastane, Polyamide, Material description (name, %): Polyamide 92. Product main colour: Blue