Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - The chin guard is a piece of fabric or fleece covering the top end of the zipper and offering protection at the chin against chafing when the zipper is pulled all the way up
Long product name McKinley Roto II Jacket
:
Roto II, M
The long product name of McKinley Roto II Jacket. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Roto II, M
More>>>
Short summary description McKinley Roto II Jacket:
This short summary of the McKinley Roto II Jacket data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Roto II, Adult, Male, Jacket, Blue, Navy, T-neck, Long sleeve
Long summary description McKinley Roto II Jacket:
This is an auto-generated long summary of McKinley Roto II Jacket based on the first three specs of the first five spec groups.
McKinley Roto II. Consumer life stage: Adult, Gender: Male, Knitwear type: Jacket. Material: Polyester, Material description (name, %): Polyester 100