Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Base layer shirt Male Black
- - Adult
- - Regular fit
- - Polyester
Long product name McKinley Roto II Base layer shirt T-neck Long sleeve Polyester
:
Roto II, XS
The long product name of McKinley Roto II Base layer shirt T-neck Long sleeve Polyester. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Roto II, XS
More>>>
Short summary description McKinley Roto II Base layer shirt T-neck Long sleeve Polyester:
This short summary of the McKinley Roto II Base layer shirt T-neck Long sleeve Polyester data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Roto II, Base layer shirt, Adult, Male, Black, Monochromatic, XS
Long summary description McKinley Roto II Base layer shirt T-neck Long sleeve Polyester:
This is an auto-generated long summary of McKinley Roto II Base layer shirt T-neck Long sleeve Polyester based on the first three specs of the first five spec groups.
McKinley Roto II. Shirt/top type: Base layer shirt, Consumer life stage: Adult, Gender: Male. Material: Polyester, Material description (name, %): Polyester 100. Best uses: Hiking, Travel