Long product name McKinley Flo Quarter Unisex Classic socks Blue, Green, Grey
:
Flo Quarter, 39-41
The long product name of McKinley Flo Quarter Unisex Classic socks Blue, Green, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Flo Quarter, 39-41
More>>>
Short summary description McKinley Flo Quarter Unisex Classic socks Blue, Green, Grey:
This short summary of the McKinley Flo Quarter Unisex Classic socks Blue, Green, Grey data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Flo Quarter, Classic socks, Blue, Green, Grey, Adult, Unisex, 39 - 41, Hiking, Lifestyle
Long summary description McKinley Flo Quarter Unisex Classic socks Blue, Green, Grey:
This is an auto-generated long summary of McKinley Flo Quarter Unisex Classic socks Blue, Green, Grey based on the first three specs of the first five spec groups.
McKinley Flo Quarter. Socks type: Classic socks, Product main colour: Blue, Green, Grey, Consumer life stage: Adult. Material: Acrylic, Cotton, Spandex, Polyamide, Polyester, Material description (name, %): Spandex 2%, Cotton 23, Polyester 19, Polyamide 33