Long product name McKinley 106272001015 shirt/top T-shirt Crew neck Short sleeve Cotton, Polyester
:
Zaba gls, Dry Plus Eco, Active fit, Size 110
The long product name of McKinley 106272001015 shirt/top T-shirt Crew neck Short sleeve Cotton, Polyester. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Zaba gls, Dry Plus Eco, Active fit, Size 110
More>>>
Short summary description McKinley 106272001015 shirt/top T-shirt Crew neck Short sleeve Cotton, Polyester:
This short summary of the McKinley 106272001015 shirt/top T-shirt Crew neck Short sleeve Cotton, Polyester data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley 106272001015, T-shirt, Child, Female, Turquoise, Image, 110 cm
Long summary description McKinley 106272001015 shirt/top T-shirt Crew neck Short sleeve Cotton, Polyester:
This is an auto-generated long summary of McKinley 106272001015 shirt/top T-shirt Crew neck Short sleeve Cotton, Polyester based on the first three specs of the first five spec groups.
McKinley 106272001015. Shirt/top type: T-shirt, Consumer life stage: Child, Gender: Female. Material: Cotton, Polyester, Material description (name, %): Polyester 65. Quantity per pack: 1 pc(s). Best uses: Hiking, Travel