Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Detachable hood
- - Adjustment system at the wrists allowing the wearer to adapt the circumference of the cuffs of a jacket
- - Drawcord system allowing the wearer to adapt the circumference of the hem around the waist
- - Shaped elbows are commonly used for functional sports jackets to enhance the performance as well as the ease and range of motion. The preformed shape imitates and supports the natural resting position of the arm
- - Reflective elements
Long product name McKinley Sacha
:
Sacha, 164
The long product name of McKinley Sacha. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Sacha, 164
More>>>
Short summary description McKinley Sacha:
This short summary of the McKinley Sacha data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Sacha, Female, Child, 3 pockets, Zipper, Polyester, Aqua colour, Pink
Long summary description McKinley Sacha:
This is an auto-generated long summary of McKinley Sacha based on the first three specs of the first five spec groups.
McKinley Sacha. Gender: Female, Consumer life stage: Child, Hooded, Sleeve length type: Long sleeve, Pockets quantity: 3 pockets, Closure type: Zipper. Material: Polyester, Material description (name, %): Polyester 100. Product main colour: Aqua colour, Pink