Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Protective hood on a jacket, which is not removable
- - The chin guard is a piece of fabric or fleece covering the top end of the zipper and offering protection at the chin against chafing when the zipper is pulled all the way up
- - Reflective elements
Long product name McKinley Clement
:
Clement, 128
The long product name of McKinley Clement. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Clement, 128
More>>>
Short summary description McKinley Clement:
This short summary of the McKinley Clement data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Clement, Unisex, Child, 2 pockets, Polyester, Anthracite, Green, Lime
Long summary description McKinley Clement:
This is an auto-generated long summary of McKinley Clement based on the first three specs of the first five spec groups.
McKinley Clement. Gender: Unisex, Consumer life stage: Child, Hooded, Sleeve length type: Long sleeve, Pockets quantity: 2 pockets. Material: Polyester, Material description (name, %): Polyester 100. Product main colour: Anthracite, Green, Lime