Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Protective hood on a jacket, which is not removable
- - All zippers exposed to the elements are waterproof, while zips on the inside of the garment, which are already protected by the waterproof fabric, are regular zippers without waterproof properties
- - Adjustment system at the wrists allowing the wearer to adapt the circumference of the cuffs of a jacket
- - Drawcord system allowing the wearer to adapt the circumference of the hem around the waist
- - The chin guard is a piece of fabric or fleece covering the top end of the zipper and offering protection at the chin against chafing when the zipper is pulled all the way up
- - Reflective elements
Long product name McKinley Cinto
:
Cinto, 128
The long product name of McKinley Cinto. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Cinto, 128
More>>>
Short summary description McKinley Cinto:
This short summary of the McKinley Cinto data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Cinto, Female, Child, 2 pockets, Zipper, Polyester, Black
Long summary description McKinley Cinto:
This is an auto-generated long summary of McKinley Cinto based on the first three specs of the first five spec groups.
McKinley Cinto. Gender: Female, Consumer life stage: Child, Hooded, Sleeve length type: Long sleeve, Pockets quantity: 2 pockets, Closure type: Zipper. Material: Polyester, Material description (name, %): Polyester 100. Product main colour: Black