Long product name McKinley Charvin gls
:
Charvin gls, 176 cm
The long product name of McKinley Charvin gls. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Charvin gls, 176 cm
More>>>
Short summary description McKinley Charvin gls:
This short summary of the McKinley Charvin gls data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Charvin gls, Windbreaker coat, Male, Child, 3 pockets, Polyamid, Polyester, Green, Purple
Long summary description McKinley Charvin gls:
This is an auto-generated long summary of McKinley Charvin gls based on the first three specs of the first five spec groups.
McKinley Charvin gls. Coat/Jacket style: Windbreaker coat, Gender: Male, Consumer life stage: Child, Hooded, Sleeve length type: Long sleeve, Pockets quantity: 3 pockets, Closure type: Zipper. Material: Polyamid, Polyester, Material description (name, %): Polyester 17, Polyamide 83. Product main colour: Green, Purple