Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - T-shirt Female Blue, Pink
- - Child
- - Polyester
Long product name McKinley Carli gls T-shirt Crew neck Short sleeve Polyester
:
Carli gls, 164 cm
The long product name of McKinley Carli gls T-shirt Crew neck Short sleeve Polyester. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Carli gls, 164 cm
More>>>
Short summary description McKinley Carli gls T-shirt Crew neck Short sleeve Polyester:
This short summary of the McKinley Carli gls T-shirt Crew neck Short sleeve Polyester data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Carli gls, T-shirt, Child, Female, Blue, Pink, Image, 164 cm
Long summary description McKinley Carli gls T-shirt Crew neck Short sleeve Polyester:
This is an auto-generated long summary of McKinley Carli gls T-shirt Crew neck Short sleeve Polyester based on the first three specs of the first five spec groups.
McKinley Carli gls. Shirt/top type: T-shirt, Consumer life stage: Child, Gender: Female. Material: Polyester, Material description (name, %): Polyester 100. Quantity per pack: 1 pc(s). Best uses: Hiking, Travel