Long product name McKinley Tumut
:
Tumut, XXL
The long product name of McKinley Tumut. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Tumut, XXL
More>>>
Short summary description McKinley Tumut:
This short summary of the McKinley Tumut data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Tumut, Male, Adult, 2 pockets, Zipper, Elastane, Polyester, Blue
Long summary description McKinley Tumut:
This is an auto-generated long summary of McKinley Tumut based on the first three specs of the first five spec groups.
McKinley Tumut. Gender: Male, Consumer life stage: Adult, Hooded, Sleeve length type: Long sleeve, Pockets quantity: 2 pockets, Closure type: Zipper. Material: Elastane, Polyester, Material description (name, %): Polyester 94. Product main colour: Blue