Long product name McKinley Trundle
:
Trundle, XS
The long product name of McKinley Trundle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Trundle, XS
More>>>
Short summary description McKinley Trundle:
This short summary of the McKinley Trundle data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Trundle, Male, Adult, 2 pockets, Zipper, Elastane, Polyester, Black
Long summary description McKinley Trundle:
This is an auto-generated long summary of McKinley Trundle based on the first three specs of the first five spec groups.
McKinley Trundle. Gender: Male, Consumer life stage: Adult, Fit type: Regular fit, Sleeve length type: Long sleeve, Pockets quantity: 2 pockets, Closure type: Zipper. Material: Elastane, Polyester, Material description (name, %): Polyester 94. Product main colour: Black