Long product name McKinley Rooster II
:
Rooster II, L
The long product name of McKinley Rooster II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Rooster II, L
More>>>
Short summary description McKinley Rooster II:
This short summary of the McKinley Rooster II data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Rooster II, Male, Adult, 4 pockets, Zipper, Polyester, Grey, Red
Long summary description McKinley Rooster II:
This is an auto-generated long summary of McKinley Rooster II based on the first three specs of the first five spec groups.
McKinley Rooster II. Gender: Male, Consumer life stage: Adult, Fit type: Active fit, Hooded, Sleeve length type: Long sleeve, Pockets quantity: 4 pockets, Closure type: Zipper. Material: Polyester, Material description (name, %): Polyester 100. Product main colour: Grey, Red