Long product name McKinley Plano II
:
Plano II, XL
The long product name of McKinley Plano II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Plano II, XL
More>>>
Short summary description McKinley Plano II:
This short summary of the McKinley Plano II data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Plano II, Male, Adult, 4 pockets, Zipper, Polyester, Black, Blue
Long summary description McKinley Plano II:
This is an auto-generated long summary of McKinley Plano II based on the first three specs of the first five spec groups.
McKinley Plano II. Gender: Male, Consumer life stage: Adult, Fit type: Active fit, Hooded, Sleeve length type: Long sleeve, Pockets quantity: 4 pockets, Closure type: Zipper. Material: Polyester, Material description (name, %): Polyester 100. Product main colour: Black, Blue