Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - MOISTURE MANAGEMENT
- - ODOUR CONTROL
- - VENTILATION SYSTEM SHIRT
Long product name McKinley Moonta Shirt Shirt collar Short sleeve Polyester
:
Moonta, XL
The long product name of McKinley Moonta Shirt Shirt collar Short sleeve Polyester. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Moonta, XL
More>>>
Short summary description McKinley Moonta Shirt Shirt collar Short sleeve Polyester:
This short summary of the McKinley Moonta Shirt Shirt collar Short sleeve Polyester data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Moonta, Shirt, Adult, Male, Blue, Monochromatic, XL
Long summary description McKinley Moonta Shirt Shirt collar Short sleeve Polyester:
This is an auto-generated long summary of McKinley Moonta Shirt Shirt collar Short sleeve Polyester based on the first three specs of the first five spec groups.
McKinley Moonta. Shirt/top type: Shirt, Consumer life stage: Adult, Gender: Male. Material: Polyester, Material description (name, %): Polyester 100