Long product name McKinley Laglan
:
Laglan ux, L
The long product name of McKinley Laglan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Laglan ux, L
More>>>
Short summary description McKinley Laglan:
This short summary of the McKinley Laglan data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Laglan, Male, Adult, Active fit, Zipper, Polyester, Blue, Grey
Long summary description McKinley Laglan:
This is an auto-generated long summary of McKinley Laglan based on the first three specs of the first five spec groups.
McKinley Laglan. Gender: Male, Consumer life stage: Adult, Fit type: Active fit, Hooded, Sleeve length type: Long sleeve, Closure type: Zipper. Material: Polyester, Material description (name, %): Polyester 100. Product main colour: Blue, Grey