Long product name McKinley Halen
:
Halen, S
The long product name of McKinley Halen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Halen, S
More>>>
Short summary description McKinley Halen:
This short summary of the McKinley Halen data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Halen, Male, Adult, 3 pockets, Zipper, Elastane, Polyester, Black
Long summary description McKinley Halen:
This is an auto-generated long summary of McKinley Halen based on the first three specs of the first five spec groups.
McKinley Halen. Gender: Male, Consumer life stage: Adult, Fit type: Active fit, Hooded, Sleeve length type: Long sleeve, Pockets quantity: 3 pockets, Closure type: Zipper. Material: Elastane, Polyester, Material description (name, %): Polyester 95. Product main colour: Black