Long product name McKinley Finke
:
Finke, S
The long product name of McKinley Finke. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Finke, S
More>>>
Short summary description McKinley Finke:
This short summary of the McKinley Finke data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Finke, Male, Adult, 4 pockets, Zipper, Polyester, Blue
Long summary description McKinley Finke:
This is an auto-generated long summary of McKinley Finke based on the first three specs of the first five spec groups.
McKinley Finke. Gender: Male, Consumer life stage: Adult, Hooded, Sleeve length type: Long sleeve, Pockets quantity: 4 pockets, Closure type: Zipper. Material: Polyester, Material description (name, %): Polyester 100. Product main colour: Blue