Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - T-shirt Male Green
- - Adult
- - Polyester
Long product name McKinley 106220003024 shirt/top T-shirt Crew neck Short sleeve Polyester
:
Men's T-Shirt, Dry Plus
The long product name of McKinley 106220003024 shirt/top T-shirt Crew neck Short sleeve Polyester. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Men's T-Shirt, Dry Plus
More>>>
Short summary description McKinley 106220003024 shirt/top T-shirt Crew neck Short sleeve Polyester:
This short summary of the McKinley 106220003024 shirt/top T-shirt Crew neck Short sleeve Polyester data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley 106220003024, T-shirt, Adult, Male, Green, Image, XL
Long summary description McKinley 106220003024 shirt/top T-shirt Crew neck Short sleeve Polyester:
This is an auto-generated long summary of McKinley 106220003024 shirt/top T-shirt Crew neck Short sleeve Polyester based on the first three specs of the first five spec groups.
McKinley 106220003024. Shirt/top type: T-shirt, Consumer life stage: Adult, Gender: Male. Material: Polyester. Best uses: Hiking