Long product name McKinley Bollon
:
Bollon, XS
The long product name of McKinley Bollon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Bollon, XS
More>>>
Short summary description McKinley Bollon:
This short summary of the McKinley Bollon data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Bollon, Male, Adult, 2 pockets, Zipper, Polyester, Blue
Long summary description McKinley Bollon:
This is an auto-generated long summary of McKinley Bollon based on the first three specs of the first five spec groups.
McKinley Bollon. Gender: Male, Consumer life stage: Adult, Fit type: Active fit, Hooded, Sleeve length type: Long sleeve, Pockets quantity: 2 pockets, Closure type: Zipper. Material: Polyester, Material description (name, %): Polyester 100. Product main colour: Blue