Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - The chin guard is a piece of fabric or fleece covering the top end of the zipper and offering protection at the chin against chafing when the zipper is pulled all the way up
- - Protective hood on a jacket, which is not removable
- - Elastic material for enhanced range of motion and comfort
Long product name McKinley Zinder II
:
Zinder II, EU 40
The long product name of McKinley Zinder II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Zinder II, EU 40
More>>>
Short summary description McKinley Zinder II:
This short summary of the McKinley Zinder II data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Zinder II, Windbreaker coat, Female, Adult, Zipper, Polyester, Black
Long summary description McKinley Zinder II:
This is an auto-generated long summary of McKinley Zinder II based on the first three specs of the first five spec groups.
McKinley Zinder II. Coat/Jacket style: Windbreaker coat, Gender: Female, Consumer life stage: Adult, Occasion: Outdoor, Sleeve length type: Long sleeve, Closure type: Zipper. Material: Polyester, Material description (name, %): Polyamide 98, Lining material: Polyester. Product main colour: Black