Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Every seam on the garment is covered by a special tape to ensure waterproofing. Taping seams does not only create an air and water-tight seal, but it also adds strength and longevity to the garment
- - All zippers exposed to the elements are waterproof, while zips on the inside of the garment, which are already protected by the waterproof fabric, are regular zippers without waterproof properties
- - The chin guard is a piece of fabric or fleece covering the top end of the zipper and offering protection at the chin against chafing when the zipper is pulled all the way up
- - Protective hood on a jacket, which is not removable
Long product name McKinley Warenda
:
Warenda, EU 46
The long product name of McKinley Warenda. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Warenda, EU 46
More>>>
Short summary description McKinley Warenda:
This short summary of the McKinley Warenda data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Warenda, Windbreaker coat, Female, Adult, Zipper, Polyester, Mint colour
Long summary description McKinley Warenda:
This is an auto-generated long summary of McKinley Warenda based on the first three specs of the first five spec groups.
McKinley Warenda. Coat/Jacket style: Windbreaker coat, Gender: Female, Consumer life stage: Adult, Occasion: Outdoor, Hooded, Sleeve length type: Long sleeve, Closure type: Zipper. Material: Polyester, Material description (name, %): Polyester 100. Product main colour: Mint colour