Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - PFC-free, eco-friendly
- - Renewable sourced water-repelling finish
Long product name McKinley Warenda wms
:
Warenda wms, Active fit, Polyester, Breathability 10000 gr/24h, Blue, 38
The long product name of McKinley Warenda wms. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Warenda wms, Active fit, Polyester, Breathability 10000 gr/24h, Blue, 38
More>>>
Short summary description McKinley Warenda wms:
This short summary of the McKinley Warenda wms data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Warenda wms, Windbreaker coat, Female, Adult, Zipper, Polyester, Blue
Long summary description McKinley Warenda wms:
This is an auto-generated long summary of McKinley Warenda wms based on the first three specs of the first five spec groups.
McKinley Warenda wms. Coat/Jacket style: Windbreaker coat, Gender: Female, Consumer life stage: Adult, Occasion: Outdoor, Hooded, Sleeve length type: Long sleeve, Closure type: Zipper. Material: Polyester, Material description (name, %): Polyester 100. Product main colour: Blue