Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - MOISTURE MANAGEMENT
- - ODOUR CONTROL
- - STRETCH - Elastic material for enhanced range of motion and comfort
Long product name McKinley Rickaby Blouse Polo shirt neckline Short sleeve Elastane, Polyamide (PA)
:
Rickaby, EU 38
The long product name of McKinley Rickaby Blouse Polo shirt neckline Short sleeve Elastane, Polyamide (PA). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Rickaby, EU 38
More>>>
Short summary description McKinley Rickaby Blouse Polo shirt neckline Short sleeve Elastane, Polyamide (PA):
This short summary of the McKinley Rickaby Blouse Polo shirt neckline Short sleeve Elastane, Polyamide (PA) data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Rickaby, Blouse, Adult, Female, Blue, White, Pattern, Casual
Long summary description McKinley Rickaby Blouse Polo shirt neckline Short sleeve Elastane, Polyamide (PA):
This is an auto-generated long summary of McKinley Rickaby Blouse Polo shirt neckline Short sleeve Elastane, Polyamide (PA) based on the first three specs of the first five spec groups.
McKinley Rickaby. Shirt/top type: Blouse, Consumer life stage: Adult, Gender: Female. Material: Elastane, Polyamide (PA), Material description (name, %): Spandex 13%, Polyamide 87