Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Blouse Female Navy
- - Adult
- - Active fit
- - Elastane, Polyester
Long product name McKinley Palmer II wms Blouse V-neck neckline Short sleeve Elastane, Polyester
:
Palmer II wms, Polyester/Elastane, Navy, 42
The long product name of McKinley Palmer II wms Blouse V-neck neckline Short sleeve Elastane, Polyester. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Palmer II wms, Polyester/Elastane, Navy, 42
More>>>
Short summary description McKinley Palmer II wms Blouse V-neck neckline Short sleeve Elastane, Polyester:
This short summary of the McKinley Palmer II wms Blouse V-neck neckline Short sleeve Elastane, Polyester data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Palmer II wms, Blouse, Adult, Female, Navy, Monochromatic, Outdoor
Long summary description McKinley Palmer II wms Blouse V-neck neckline Short sleeve Elastane, Polyester:
This is an auto-generated long summary of McKinley Palmer II wms Blouse V-neck neckline Short sleeve Elastane, Polyester based on the first three specs of the first five spec groups.
McKinley Palmer II wms. Shirt/top type: Blouse, Consumer life stage: Adult, Gender: Female. Material: Elastane, Polyester, Material description (name, %): Spandex 12%, Polyester 88. Quantity per pack: 1 pc(s)