Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Shirt Female Red, White
- - Adult
- - Active fit
- - Polyamide (PA)
Long product name McKinley 106196002026 shirt/top Crew neck Short sleeve Polyamide (PA)
:
Moonta wms, 100% Polyamide, UPF15, Size 50
The long product name of McKinley 106196002026 shirt/top Crew neck Short sleeve Polyamide (PA). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Moonta wms, 100% Polyamide, UPF15, Size 50
More>>>
Short summary description McKinley 106196002026 shirt/top Crew neck Short sleeve Polyamide (PA):
This short summary of the McKinley 106196002026 shirt/top Crew neck Short sleeve Polyamide (PA) data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley 106196002026, Shirt, Adult, Female, Red, White, Image, Outdoor
Long summary description McKinley 106196002026 shirt/top Crew neck Short sleeve Polyamide (PA):
This is an auto-generated long summary of McKinley 106196002026 shirt/top Crew neck Short sleeve Polyamide (PA) based on the first three specs of the first five spec groups.
McKinley 106196002026. Shirt/top type: Shirt, Consumer life stage: Adult, Gender: Female. Material: Polyamide (PA), Material description (name, %): Polyamide 100. Quantity per pack: 1 pc(s). Best uses: Hiking