Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - T-shirt Female Red
- - Adult
- - Regular fit
- - Polyester
Long product name McKinley 106195003018 shirt/top T-shirt T-neck Short sleeve Polyester
:
Mesa wms, Dry Plus Eco, Regular fit, Size 42
The long product name of McKinley 106195003018 shirt/top T-shirt T-neck Short sleeve Polyester. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Mesa wms, Dry Plus Eco, Regular fit, Size 42
More>>>
Short summary description McKinley 106195003018 shirt/top T-shirt T-neck Short sleeve Polyester:
This short summary of the McKinley 106195003018 shirt/top T-shirt T-neck Short sleeve Polyester data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley 106195003018, T-shirt, Adult, Female, Red, Monochromatic, Outdoor
Long summary description McKinley 106195003018 shirt/top T-shirt T-neck Short sleeve Polyester:
This is an auto-generated long summary of McKinley 106195003018 shirt/top T-shirt T-neck Short sleeve Polyester based on the first three specs of the first five spec groups.
McKinley 106195003018. Shirt/top type: T-shirt, Consumer life stage: Adult, Gender: Female. Material: Polyester, Material description (name, %): Polyester 100. Quantity per pack: 1 pc(s). Best uses: Hiking