Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - T-shirt Female Mint
- - Adult
- - Regular fit
- - Polyester
Long product name McKinley 106195001012 shirt/top T-shirt T-neck Short sleeve Polyester
:
Mesa wms, Dry Plus Eco, Regular fit, Size 36
The long product name of McKinley 106195001012 shirt/top T-shirt T-neck Short sleeve Polyester. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Mesa wms, Dry Plus Eco, Regular fit, Size 36
More>>>
Short summary description McKinley 106195001012 shirt/top T-shirt T-neck Short sleeve Polyester:
This short summary of the McKinley 106195001012 shirt/top T-shirt T-neck Short sleeve Polyester data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley 106195001012, T-shirt, Adult, Female, Mint, Monochromatic, Outdoor
Long summary description McKinley 106195001012 shirt/top T-shirt T-neck Short sleeve Polyester:
This is an auto-generated long summary of McKinley 106195001012 shirt/top T-shirt T-neck Short sleeve Polyester based on the first three specs of the first five spec groups.
McKinley 106195001012. Shirt/top type: T-shirt, Consumer life stage: Adult, Gender: Female. Material: Polyester, Material description (name, %): Polyester 100. Quantity per pack: 1 pc(s). Best uses: Hiking