Long product name McKinley 106194003022 shirt/top T-shirt Crew neck Short sleeve Polyester, Viscose
:
Marys wms, Dry Plus Eco, Polygiene, Size 46
The long product name of McKinley 106194003022 shirt/top T-shirt Crew neck Short sleeve Polyester, Viscose. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Marys wms, Dry Plus Eco, Polygiene, Size 46
More>>>
Short summary description McKinley 106194003022 shirt/top T-shirt Crew neck Short sleeve Polyester, Viscose:
This short summary of the McKinley 106194003022 shirt/top T-shirt Crew neck Short sleeve Polyester, Viscose data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley 106194003022, T-shirt, Adult, Female, Rose, Image, Outdoor
Long summary description McKinley 106194003022 shirt/top T-shirt Crew neck Short sleeve Polyester, Viscose:
This is an auto-generated long summary of McKinley 106194003022 shirt/top T-shirt Crew neck Short sleeve Polyester, Viscose based on the first three specs of the first five spec groups.
McKinley 106194003022. Shirt/top type: T-shirt, Consumer life stage: Adult, Gender: Female. Material: Polyester, Viscose, Material description (name, %): Polyester 71, Viscose 29%. Quantity per pack: 1 pc(s). Best uses: Travel